Zener Diode 14V 500mW ±5% Surface Mount SOD-123
Zener Diode, 14V, 5%, 0.5W, Unidirectional
Manufacturer: ON Semiconductor
Win Source Part Number: 059244-MMSZ5244B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
ZENER DIODE, 500mW, 14V, SOD-123; Zener Voltage Nom:14V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 14V 500MW SOD123
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5244BTR-ND | MMSZ5244B | 059244-MMSZ5244B | 18C7510 | MMSZ5244B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ5244B | Zener Diode, 500Mw, 14V, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | ||
| Package | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 14 volts | 14 volts |