onsemi Single Zener Diodes MMSZ5243BT1G

Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5243BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5243BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5243BT1GOSCT-ND
Single Zener Diodes MMSZ5243BT1GOSCT-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5243BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5243BT1GOSDKR-ND
Single Zener Diodes MMSZ5243BT1GOSDKR-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5243BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5243BT1GOSTR-ND
Single Zener Diodes MMSZ5243BT1GOSTR-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
13V 500mW Zener Diode
287-MMSZ5243BT1G
13V 500mW Zener Diode 287-MMSZ5243BT1G
13V Zener Diode 500mW SOD-123 SMT 5% Product overview: MMSZ5243BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243BT1G can be used for catalog matching and distributor lookup.

13V Zener Diode 500mW SOD-123 SMT 5% Product overview: MMSZ5243BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5243BT1G - 024046-MMSZ5243BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5243BT1G
024046-MMSZ5243BT1G
Diodes - Zener - Single - MMSZ5243BT1G 024046-MMSZ5243BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024046-MMSZ5243BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 13 Ohm Family Name: MMSZ5243B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5243B; MMSZ5243B_R1_00001; MMSZ5243B_R2_00001; MMSZ5243-GS08; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024046-MMSZ5243BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Family Name: MMSZ5243B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5243B; MMSZ5243B_R1_00001; MMSZ5243B_R2_00001; MMSZ5243-GS08;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 5453156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453156
Zener Diodes 5453156
13V Zener diode,MMSZ5243B 500mW

13V Zener diode,MMSZ5243B 500mW

Supplier's Site
Zener Diodes - 5453156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453156P
Zener Diodes 5453156P
13V Zener diode,MMSZ5243B 500mW

13V Zener diode,MMSZ5243B 500mW

Supplier's Site
Zener Diodes - 1632529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632529
Zener Diodes 1632529
13V Zener diode,MMSZ5243B 500mW

13V Zener diode,MMSZ5243B 500mW

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5243BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5243BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5243BT1G
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5243BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5243BT1G
Single Zener Diodes MMSZ5243BT1G
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5243BT1G
Zener Diodes MMSZ5243BT1G
Zener Diodes 13V 500mW

Zener Diodes 13V 500mW

Buy Now Datasheet
Diode, Zener, 13V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6139 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6139
Diode, Zener, 13V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6139
DIODE, ZENER, 13V, 0.5W, SOD-123; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 13V, 0.5W, SOD-123; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5243BT1G MMSZ5243BT1GOSCT-ND 287-MMSZ5243BT1G 024046-MMSZ5243BT1G 5453156 5453156P MMSZ5243BT1G MMSZ5243BT1G MMSZ5243BT1G 29X6139
Product Name Single Zener Diodes 13V 500mW Zener Diode Diodes - Zener - Single - MMSZ5243BT1G Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Diode, Zener, 13V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
VZ 13 volts 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data