onsemi Newest Parts - MMSZ5243BT1 MMSZ5243BT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225551-MMSZ5243BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: MMSZ5243B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 500nA at 9.9V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225551-MMSZ5243BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: MMSZ5243B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 500nA at 9.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMSZ5243BT1 - 1225551-MMSZ5243BT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ5243BT1
1225551-MMSZ5243BT1
Newest Parts - MMSZ5243BT1 1225551-MMSZ5243BT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225551-MMSZ5243BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: MMSZ5243B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 500nA at 9.9V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225551-MMSZ5243BT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 13V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 13 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: MMSZ5243B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 500nA at 9.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1225551-MMSZ5243BT1
Product Name Newest Parts - MMSZ5243BT1
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
View Details