Manufacturer: ON Semiconductor
Win Source Part Number: 044932-MMSZ5242BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: MMSZ5242BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5242BT3G can be used for catalog matching and distributor lookup.
Zener Diode 500 mW SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
ZENER DIODE, 500mW, 12V, SOD-123, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
DIODE ZENER 12V 500MW SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 044932-MMSZ5242BT3G | 287-MMSZ5242BT3G | MMSZ5242BT3G | MMSZ5242BT3GOSTR-ND | 71J6032 | MMSZ5242BT3G | MMSZ5242BT3G |
| Product Name | Diodes - Zener - Single - MMSZ5242BT3G | 500 mW Zener Diode | Single Zener Diodes | Zener Diode, 500Mw, 12V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| VZ | 12 volts | 12 volts | 12 volts | ||||
| ZZT | 30 ohms | 30 ohms | 30 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |