onsemi Diodes - Zener - Single - MMSZ5240ET1G MMSZ5240ET1G

Description
Zener Diode, 10V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 10V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5240ET1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V, 5%, 0.5W, Unidirectional

Zener Diode, 10V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5240ET1G - 789041-MMSZ5240ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5240ET1G
789041-MMSZ5240ET1G
Diodes - Zener - Single - MMSZ5240ET1G 789041-MMSZ5240ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 789041-MMSZ5240ET1G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 3μA @ 8V Voltage - Zener (Nom) (Vz): 10V Part Status: Obsolete(EOL) Family Name: MMSZ5240E Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 17 Ohm Alternative Parts (Cross-Reference): CMHZ5240B; CMHZ5240B BK; CMHZ5240B TR PBFREE; CMHZ5240B TR; Introduction Date: August 04, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 789041-MMSZ5240ET1G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 3μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Part Status: Obsolete(EOL)
Family Name: MMSZ5240E
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 17 Ohm
Alternative Parts (Cross-Reference): CMHZ5240B; CMHZ5240B BK; CMHZ5240B TR PBFREE; CMHZ5240B TR;
Introduction Date: August 04, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - MMSZ5240ET1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5240ET1GOS-ND
Single Zener Diodes MMSZ5240ET1GOS-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5240ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5240ET1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5240ET1G
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MMSZ5240ET1G 789041-MMSZ5240ET1G MMSZ5240ET1GOS-ND MMSZ5240ET1G
Product Name Diodes - Zener - Single - MMSZ5240ET1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOD123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 10 volts 10 volts
Unlock Full Specs
to access all available technical data