onsemi 9.1V 500mW Zener Diode MMSZ5239BT1G

Description
Zener Diode 9.1V 500mW SOD-123 Tape & Reel Product overview: MMSZ5239BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5239BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW SOD-123 Tape & Reel Product overview: MMSZ5239BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5239BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.1V 500mW Zener Diode
287-MMSZ5239BT1G
9.1V 500mW Zener Diode 287-MMSZ5239BT1G
Zener Diode 9.1V 500mW SOD-123 Tape & Reel Product overview: MMSZ5239BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5239BT1G can be used for catalog matching and distributor lookup.

Zener Diode 9.1V 500mW SOD-123 Tape & Reel Product overview: MMSZ5239BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5239BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSZ5239BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 9.1V, 5%, 0.5W, Unidirectional

Zener Diode, 9.1V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5239BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5239BT1GOSCT-ND
Single Zener Diodes MMSZ5239BT1GOSCT-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5239BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5239BT1GOSDKR-ND
Single Zener Diodes MMSZ5239BT1GOSDKR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5239BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5239BT1GOSTR-ND
Single Zener Diodes MMSZ5239BT1GOSTR-ND
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5239BT1G - 024037-MMSZ5239BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5239BT1G
024037-MMSZ5239BT1G
Diodes - Zener - Single - MMSZ5239BT1G 024037-MMSZ5239BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024037-MMSZ5239BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Family Name: MMSZ5239B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): CMHZ5239B BK; CMHZ5239B TR PBFREE; CMHZ5239B; CMHZ5239B Lead Free; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: ChinaMalaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024037-MMSZ5239BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Family Name: MMSZ5239B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CMHZ5239B BK; CMHZ5239B TR PBFREE; CMHZ5239B; CMHZ5239B Lead Free;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: ChinaMalaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 5453112P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453112P
Zener Diodes 5453112P
9.1V Zener diode,MMSZ5239B 500mW

9.1V Zener diode,MMSZ5239B 500mW

Supplier's Site
Zener Diodes - 1632526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632526
Zener Diodes 1632526
9.1V Zener diode,MMSZ5239B 500mW

9.1V Zener diode,MMSZ5239B 500mW

Supplier's Site
Single Zener Diodes - MMSZ5239BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5239BT1G
Single Zener Diodes MMSZ5239BT1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Nom Onsemi - 88H4905 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Nom Onsemi
88H4905
Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Nom Onsemi 88H4905
ZENER DIODE, 500mW, 9.1V, SOD-123; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, SOD-123; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 9.1V, Sod-123.; Zener Voltage Vz Typ Onsemi - 80Y9462 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Sod-123.; Zener Voltage Vz Typ Onsemi
80Y9462
Zener Diode, 500Mw, 9.1V, Sod-123.; Zener Voltage Vz Typ Onsemi 80Y9462
ZENER DIODE, 500MW, 9.1V, SOD-123.; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, 500MW, 9.1V, SOD-123.; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 9.1V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6138 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6138
Diode, Zener, 9.1V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6138
DIODE, ZENER, 9.1V, 0.5W, SOD-123; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 0.5W, SOD-123; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5239BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5239BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5239BT1G
DIODE ZENER 9.1V 500MW SOD123

DIODE ZENER 9.1V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5239BT1G
Zener Diodes MMSZ5239BT1G
Zener Diodes 9.1V 500mW

Zener Diodes 9.1V 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5239BT1G MMSZ5239BT1G MMSZ5239BT1GOSCT-ND 024037-MMSZ5239BT1G 5453112P 1632526 MMSZ5239BT1G 88H4905 80Y9462 MMSZ5239BT1G MMSZ5239BT1G
Product Name 9.1V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5239BT1G Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 9.1V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 9.1V, Sod-123.; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123; SOD-123-CPR SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data