Manufacturer: ON Semiconductor
Win Source Part Number: 059239-MMSZ5239B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Zener Diode, 9.1V, 5%, 0.5W, Unidirectional
Zener Diode, 9.1V, 5%, 0.5W, Unidirectional
Zener Diode 9.1V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 9.1V 500MW SOD123
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 059239-MMSZ5239B | MMSZ5239B | MMSZ5239BFSTR-ND | MMSZ5239B |
| Product Name | Diodes - Zener - Single - MMSZ5239B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | SOD-123; SOD-123 | SOD123 | SOD-123; SOD-123 | |
| VZ | 9.1 volts | 9.1 volts | ||
| ZZT | 10 ohms | 10 ohms |