The MMSZ5238BT1G is a 500 mW Zener voltage regulator in the SOD-123 surface mount package, with a reverse zener voltage of 8.7 V ±5% at 20 mA. It features a maximum zener impedance of 600 Ω at IZT and a leakage current of 0.25 mA at 6.5 V reverse voltage. The device is AEC-Q101 qualified, rated for a junction and storage temperature range of -55°C to +150°C, and complies with UL 94 V-0 flammability rating. It is designed for high-density applications and offers an ESD rating of >16 kV per Human Body Model.
8.7V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5238BT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5238BT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ5238BT1 |
| Product Name | 8.7V 0.5W Voltage Regulator IC |
| Package Type | Other; SOD |