Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084301-MMSZ5238B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3µA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.7V
Impedance (Max) (Zzt): 8 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 084301-MMSZ5238B |
| Product Name | Discrete Semiconductor Products |