225 W, Zener Diode Voltage Regulator
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
ZENER DIODE, 500mW, 8.2V, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxET1G Series RoHS Compliant: Yes
DIODE ZENER 8.2V 500MW SOD123
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5237ET1G | MMSZ5237ET1GOSTR-ND | MMSZ5237ET1G | 42K1375 | MMSZ5237ET1G |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 8.2V, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Pin Count | 2 |