onsemi 500 mW Zener Diode MMSZ5237BT1

Description
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5237BT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional

Zener Diode, 8.2V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5237BT1
500 mW Zener Diode 287-MMSZ5237BT1
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5237BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5237BT1 can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5237BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5237BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5237BT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5237BT1OSTR-ND
Single Zener Diodes MMSZ5237BT1OSTR-ND
DIODE ZENER 8.2V 500MW SOD-123

DIODE ZENER 8.2V 500MW SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5237BT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5237BT1
Discrete Semiconductor Products - Diodes - Zener MMSZ5237BT1
DIODE ZENER 8.2V 500MW SOD-123

DIODE ZENER 8.2V 500MW SOD-123

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MMSZ5237BT1 287-MMSZ5237BT1 MMSZ5237BT1OSTR-ND MMSZ5237BT1
Product Name 500 mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOD123 Tape and Reel SOD-123; SOD-123
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data