onsemi Single Zener Diodes MMSZ5237B

Description
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5237B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional

Zener Diode, 8.2V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
 - MMSZ5237B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional

Zener Diode, 8.2V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5237BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5237BFSTR-ND
Single Zener Diodes MMSZ5237BFSTR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5237B - 084312-MMSZ5237B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5237B
084312-MMSZ5237B
Diodes - Zener - Single - MMSZ5237B 084312-MMSZ5237B
Manufacturer: ON Semiconductor Win Source Part Number: 084312-MMSZ5237B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5237B-7-F; MMSZ5237B; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 084312-MMSZ5237B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5237B-7-F; MMSZ5237B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5237B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5237B
Discrete Semiconductor Products - Diodes - Zener MMSZ5237B
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number MMSZ5237B MMSZ5237BFSTR-ND 084312-MMSZ5237B MMSZ5237B
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5237B Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active Removed; Obsolete
Package SOD123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4735A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details