onsemi 7.5V 500MW Zener Diode MMSZ5236BT3

Description
DIODE ZENER 7.5V 500MW SOD123 Product overview: MMSZ5236BT3 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5236BT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 500MW SOD123 Product overview: MMSZ5236BT3 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5236BT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 500MW Zener Diode - 295-MMSZ5236BT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 500MW Zener Diode
295-MMSZ5236BT3
7.5V 500MW Zener Diode 295-MMSZ5236BT3
DIODE ZENER 7.5V 500MW SOD123 Product overview: MMSZ5236BT3 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5236BT3 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 500MW SOD123 Product overview: MMSZ5236BT3 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5236BT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5236BT3 - 059237-MMSZ5236BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5236BT3
059237-MMSZ5236BT3
Diodes - Zener - Single - MMSZ5236BT3 059237-MMSZ5236BT3
Manufacturer: ON Semiconductor Win Source Part Number: 059237-MMSZ5236BT3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059237-MMSZ5236BT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MMSZ5236BT3 059237-MMSZ5236BT3
Product Name 7.5V 500MW Zener Diode Diodes - Zener - Single - MMSZ5236BT3
Package Reel - TR SOD-123; SOD-123
ZZT 6 ohms 6 ohms
PD 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data