Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5236BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236BT1 can be used for catalog matching and distributor lookup.
Zener Diode 500 mW SOD-123
DIODE ZENER 7.5V 500MW SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 044931-MMSZ5236BT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
DIODE ZENER 7.5V 500MW SOD-123
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5236BT1 | MMSZ5236BT1 | MMSZ5236BT1OSTR-ND | 044931-MMSZ5236BT1 | MMSZ5236BT1 |
| Product Name | 500 mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMSZ5236BT1 | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | ||
| ZZT | 6 ohms | 6 ohms | 6 ohms | ||
| PD | 500 milliwatts | 500 milliwatts |