Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084300-MMSZ5236B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3µA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Alternative Parts (Cross-Reference): MMSZ5236BT1G; MMSZ5236B_R1_00001; MMSZ5236B_R2_00001;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Zener Diode, 7.5V, 5%, 0.5W, Unidirectional
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 7.5V 500MW SOD123
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 084300-MMSZ5236B | MMSZ5236B | MMSZ5236BFSTR-ND | MMSZ5236B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 7.5 volts | 7.5 volts | ||
| ZZT | 6 ohms | 6 ohms | ||
| IR | 0.0030 mA | 3 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |