onsemi Single Zener Diodes MMSZ5235BT3G

Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5235BT3G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235BT3G-ND
Single Zener Diodes MMSZ5235BT3G-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5235BT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5235BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5235BT3G
Discrete Semiconductor Products - Diodes - Zener MMSZ5235BT3G
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site
Zener Diode, 6.8V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 45Y1256 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
45Y1256
Zener Diode, 6.8V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 45Y1256
ZENER DIODE, 6.8V, 0.5W, SOD-123; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 6.8V, 0.5W, SOD-123; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5235BT3G
Zener Diodes MMSZ5235BT3G
Zener Diodes ZEN SOD123 REG 0.5W

Zener Diodes ZEN SOD123 REG 0.5W

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5235BT3G-ND MMSZ5235BT3G MMSZ5235BT3G 45Y1256 MMSZ5235BT3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 6.8V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Obsolete Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS
VZ 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1219593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details