The Zener Diode, part number MMSZ5261BT1G, is a surface mount device housed in a compact SOD-123 package. It has a nominal Zener voltage of 22V and a maximum power dissipation of 500mW. The diode operates within a temperature range of -55°C to +150°C, making it suitable for various applications. It features a wide reverse voltage range and is designed for optimal automated board assembly. The device is RoHS compliant and has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. This Zener diode is part of the MMSZ52xxxT1G series, which is AEC-Q101 qualified, making it suitable for automotive applications.
ZENER DIODE, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 26AC2323 |
| Product Name | Zener Diode, Full Reel; Zener Voltage Nom Onsemi |
| Package | SOD-123; SOD-123 |