onsemi Single Zener Diodes MMSZ5234BT1

Description
DIODE ZENER 6.2V 500MW SOD-123
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 500MW SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5234BT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5234BT1OSTR-ND
Single Zener Diodes MMSZ5234BT1OSTR-ND
DIODE ZENER 6.2V 500MW SOD-123

DIODE ZENER 6.2V 500MW SOD-123

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5234BT1
500 mW Zener Diode 287-MMSZ5234BT1
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5234BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5234BT1 can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5234BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5234BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSZ5234BT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5234BT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5234BT1
Discrete Semiconductor Products - Diodes - Zener MMSZ5234BT1
DIODE ZENER 6.2V 500MW SOD-123

DIODE ZENER 6.2V 500MW SOD-123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5234BT1OSTR-ND 287-MMSZ5234BT1 MMSZ5234BT1 MMSZ5234BT1
Product Name Single Zener Diodes 500 mW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123
VZ 6.2 volts 6.2 volts
ZZT 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data