onsemi Discrete Semiconductor Products MMSZ5234B

Description
Zener Diode, 6.2V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.2V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5234B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V, 5%, 0.5W, Unidirectional

Zener Diode, 6.2V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - 024024-MMSZ5234B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
024024-MMSZ5234B
Discrete Semiconductor Products 024024-MMSZ5234B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 024024-MMSZ5234B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Manufacturer Device Package: SOD-123 Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 7 Ohm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 024024-MMSZ5234B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 7 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 488-MMSZ5234BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMSZ5234BTR-ND
Single Zener Diodes 488-MMSZ5234BTR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5234B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5234B
Discrete Semiconductor Products - Diodes - Zener MMSZ5234B
DIODE ZENER 6.2V 0.5W 5% UNIDIR

DIODE ZENER 6.2V 0.5W 5% UNIDIR

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MMSZ5234B 024024-MMSZ5234B 488-MMSZ5234BTR-ND MMSZ5234B
Product Name Discrete Semiconductor Products Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Package SOD123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers