The MMSZ5233BT1G is a 500 mW Zener voltage regulator in the SOD-123 package, with a nominal Zener voltage of 6.0 V and a tolerance of ±5%. It has a maximum Zener impedance of 7 Ω at 20 mA test current and a reverse leakage current of 0.25 µA at 3.5 V. The device supports a junction and storage temperature range from -55°C to +150°C, is AEC-Q101 qualified, and meets UL 94 V-0 flammability rating. It is designed for surface mount applications and is Pb-free.
6V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5233BT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5233BT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ5233BT1 |
| Product Name | 6V 0.5W Voltage Regulator IC |
| Operating Temperature | -55 C (-67 F) |