Zener Diode 6V 500mW ±5% Surface Mount SOD-123
Zener Diode, 6V, 5%, 0.5W, Unidirectional
Manufacturer: onsemi
Win Source Part Number: 1325509-MMSZ5233BT1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V
Voltage - Zener (Nom) (Vz): 6 V
Impedance (Max) (Zzt): 7 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5233BT1OSTR,2156
Base Product Number: MMSZ523
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DIODE ZENER 6V 500MW SOD123
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5233BT1OSTR-ND | MMSZ5233BT1 | 1325509-MMSZ5233BT1 | MMSZ5233BT1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123 |