onsemi 5.6V 0.5W Voltage Regulator IC MMSZ5232ET1

Description
5.6V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5232ET1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232ET1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5232ET1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232ET1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 0.5W Voltage Regulator IC
287-MMSZ5232ET1
5.6V 0.5W Voltage Regulator IC 287-MMSZ5232ET1
5.6V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5232ET1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232ET1 can be used for catalog matching and distributor lookup.

5.6V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5232ET1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232ET1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5232ET1 - 1225521-MMSZ5232ET1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5232ET1
1225521-MMSZ5232ET1
Diodes - Zener - Single - MMSZ5232ET1 1225521-MMSZ5232ET1
Manufacturer: ON Semiconductor Win Source Part Number: 1225521-MMSZ5232ET1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 11 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: MMSZ5232 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225521-MMSZ5232ET1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 11 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMSZ5232
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 3V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ5232ET1 1225521-MMSZ5232ET1
Product Name 5.6V 0.5W Voltage Regulator IC Diodes - Zener - Single - MMSZ5232ET1
Operating Temperature -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-89511032A - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
Switching Regulators - 1908263P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.2250 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details