Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series: MMSZ52xxxT1G
Product Status: Active
Voltage - Zener (Nom) (Vz): 5.1 V
Tolerance: ±2%
Power - Max: 500 mW
Impedance (Max) (Zzt): 17 Ohms
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5231CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231CT1G can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123
Zener Diode 5.1V 500mW ±2% Surface Mount SOD-123
Zener Diodes ZEN SOD123 REG 0.5W 5.1V
DIODE ZENER 5.1V 500MW SOD123
DIODE ZENER 5.1V 500MW SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5231CT1G | MMSZ5231CT1GOSDKR-ND | MMSZ5231CT1G | MMSZ5231CT1G | MMSZ5231CT1G | |
| Product Name | Discrete Semiconductor Products Diodes Zener Single Zener Diodes | 500 mW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | |||
| ZZT | 17 ohms | 17 ohms | 17 ohms | |||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | |||
| PD | 0.5000 milliwatts |