onsemi Zener Diodes MMSZ5231BT1G

Description
5.1V Zener diode,MMSZ5231B 500mW
Request a Quote Datasheet
Description
5.1V Zener diode,MMSZ5231B 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5453049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453049
Zener Diodes 5453049
5.1V Zener diode,MMSZ5231B 500mW

5.1V Zener diode,MMSZ5231B 500mW

Supplier's Site
Zener Diodes - 5453049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453049P
Zener Diodes 5453049P
5.1V Zener diode,MMSZ5231B 500mW

5.1V Zener diode,MMSZ5231B 500mW

Supplier's Site
Zener Diodes - 1032969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1032969
Zener Diodes 1032969
5.1V Zener diode,MMSZ5231B 500mW

5.1V Zener diode,MMSZ5231B 500mW

Supplier's Site
Diodes - Zener - Single - MMSZ5231BT1G - 024019-MMSZ5231BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5231BT1G
024019-MMSZ5231BT1G
Diodes - Zener - Single - MMSZ5231BT1G 024019-MMSZ5231BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024019-MMSZ5231BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Family Name: MMSZ5231B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5231B-TP; MMSZ5231B_R1_00001; MMSZ5231B_R2_00001; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024019-MMSZ5231BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Family Name: MMSZ5231B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5231B-TP; MMSZ5231B_R1_00001; MMSZ5231B_R2_00001;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MMSZ5231BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231BT1GOSDKR-ND
Single Zener Diodes MMSZ5231BT1GOSDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231BT1GOSTR-ND
Single Zener Diodes MMSZ5231BT1GOSTR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5231BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5231BT1GOSCT-ND
Single Zener Diodes MMSZ5231BT1GOSCT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
5.1V 500mW Zener Diode
287-MMSZ5231BT1G
5.1V 500mW Zener Diode 287-MMSZ5231BT1G
5.1V Zener Diode 500mW SOD-123 5% Product overview: MMSZ5231BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231BT1G can be used for catalog matching and distributor lookup.

5.1V Zener Diode 500mW SOD-123 5% Product overview: MMSZ5231BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE, ZENER; 5.1 V (NOM.); 500MW; SOD-123; 17; 5; 340; 150; +150; -55 - 70099546 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER; 5.1 V (NOM.); 500MW; SOD-123; 17; 5; 340; 150; +150; -55
70099546
DIODE, ZENER; 5.1 V (NOM.); 500MW; SOD-123; 17; 5; 340; 150; +150; -55 70099546
DIODE, ZENER; 5.1 V (NOM.); 500MW; SOD-123; 17; 5; 340; 150; +150; -55

DIODE, ZENER; 5.1 V (NOM.); 500MW; SOD-123; 17; 5; 340; 150; +150; -55

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5231BT1G
Zener Diodes MMSZ5231BT1G
Zener Diodes 5.1V 500mW

Zener Diodes 5.1V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5231BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5231BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5231BT1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi - 83H7426 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi
83H7426
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi 83H7426
ZENER DIODE, 500mW, 5.1V, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.1V, 0.5W; Zener Voltage Vz Typ Onsemi - 58M9225 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.5W; Zener Voltage Vz Typ Onsemi
58M9225
Diode, Zener, 5.1V, 0.5W; Zener Voltage Vz Typ Onsemi 58M9225
DIODE, ZENER, 5.1V, 0.5W; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.5W; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5231BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5231BT1G
Single Zener Diodes MMSZ5231BT1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5453049 5453049P 024019-MMSZ5231BT1G MMSZ5231BT1GOSDKR-ND 287-MMSZ5231BT1G 70099546 MMSZ5231BT1G MMSZ5231BT1G 83H7426 58M9225 MMSZ5231BT1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5231BT1G Single Zener Diodes 5.1V 500mW Zener Diode DIODE, ZENER; 5.1 V (NOM.); 500MW; SOD-123; 17; 5; 340; 150; +150; -55 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 5.1V, 0.5W; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 Tape and Reel SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data