Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084190-MMSZ5231B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5µA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Commercial
DIODE ZENER 5.1V 500MW SOD123
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5231BFSTR-ND | 084190-MMSZ5231B | MMSZ5231B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| VZ | 5.1 volts | 5.1 volts | |
| ZZT | 17 ohms | 17 ohms |