Zener Diode, 4.7V, 5%, 0.5W, Unidirectional
DIODE ZENER 4.7V 500MW SOD123
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5230ET1 | MMSZ5230ET1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Package | SOD123 | SOD-123; SOD-123 |
| VZ | 4.7 volts |