onsemi 4.7V 19Ohm 500mW Zener Diode MMSZ5230BT1G

Description
Zener Diode Single 4.7V 5% 19Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5230BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 19Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 19Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 4.7V 5% 19Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5230BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 19Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 19Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 19Ohm 500mW Zener Diode
287-MMSZ5230BT1G
4.7V 19Ohm 500mW Zener Diode 287-MMSZ5230BT1G
Zener Diode Single 4.7V 5% 19Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5230BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 19Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 19Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230BT1G can be used for catalog matching and distributor lookup.

Zener Diode Single 4.7V 5% 19Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5230BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 19Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 19Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5230BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5230BT1GOSCT-ND
Single Zener Diodes MMSZ5230BT1GOSCT-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5230BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5230BT1GOSDKR-ND
Single Zener Diodes MMSZ5230BT1GOSDKR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5230BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5230BT1GOSTR-ND
Single Zener Diodes MMSZ5230BT1GOSTR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5230BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Zener Diodes - 5453033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453033
Zener Diodes 5453033
4.7V Zener diode,MMSZ5230B 500mW

4.7V Zener diode,MMSZ5230B 500mW

Supplier's Site
Zener Diodes - 5453033P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453033P
Zener Diodes 5453033P
4.7V Zener diode,MMSZ5230B 500mW

4.7V Zener diode,MMSZ5230B 500mW

Supplier's Site
Zener Diodes - 1453288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453288
Zener Diodes 1453288
4.7V Zener diode,MMSZ5230B 500mW

4.7V Zener diode,MMSZ5230B 500mW

Supplier's Site
Diodes - Zener - Single - MMSZ5230BT1G - 003666-MMSZ5230BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5230BT1G
003666-MMSZ5230BT1G
Diodes - Zener - Single - MMSZ5230BT1G 003666-MMSZ5230BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 003666-MMSZ5230BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Family Name: MMSZ5230B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5230B; MMSZ5230B_R2_00001; MMSZ5230B_R1_00001; MMSZ5230B RHG; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 003666-MMSZ5230BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 19 Ohm
Family Name: MMSZ5230B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5230B; MMSZ5230B_R2_00001; MMSZ5230B_R1_00001; MMSZ5230B RHG;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5230BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5230BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5230BT1G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5230BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5230BT1G
Single Zener Diodes MMSZ5230BT1G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi - 83H7423 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi
83H7423
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi 83H7423
ZENER DIODE, 500mW, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 4.7V, 0.5W; Zener Voltage Vz Typ Onsemi - 58M9223 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 0.5W; Zener Voltage Vz Typ Onsemi
58M9223
Diode, Zener, 4.7V, 0.5W; Zener Voltage Vz Typ Onsemi 58M9223
DIODE, ZENER, 4.7V, 0.5W; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 0.5W; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ5221BT1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5230BT1G
Zener Diodes MMSZ5230BT1G
Zener Diodes 4.7V 500mW

Zener Diodes 4.7V 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5230BT1G MMSZ5230BT1GOSCT-ND MMSZ5230BT1G 5453033 5453033P 003666-MMSZ5230BT1G MMSZ5230BT1G MMSZ5230BT1G 83H7423 58M9223 MMSZ5230BT1G
Product Name 4.7V 19Ohm 500mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5230BT1G Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 4.7V, 0.5W; Zener Voltage Vz Typ Onsemi Zener Diodes
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data