onsemi Single Zener Diodes MMSZ5229BT1G

Description
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5229BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5229BT1GOSTR-ND
Single Zener Diodes MMSZ5229BT1GOSTR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5229BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5229BT1GOSDKR-ND
Single Zener Diodes MMSZ5229BT1GOSDKR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5229BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5229BT1GOSCT-ND
Single Zener Diodes MMSZ5229BT1GOSCT-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5229BT1G - 003663-MMSZ5229BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5229BT1G
003663-MMSZ5229BT1G
Diodes - Zener - Single - MMSZ5229BT1G 003663-MMSZ5229BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 003663-MMSZ5229BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 003663-MMSZ5229BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Zener Diodes - 5453027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453027
Zener Diodes 5453027
4.3V Zener diode,MMSZ5229B 500mW

4.3V Zener diode,MMSZ5229B 500mW

Supplier's Site
Zener Diodes - 5453027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453027P
Zener Diodes 5453027P
4.3V Zener diode,MMSZ5229B 500mW

4.3V Zener diode,MMSZ5229B 500mW

Supplier's Site
Zener Diodes - 1632523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632523
Zener Diodes 1632523
4.3V Zener diode,MMSZ5229B 500mW

4.3V Zener diode,MMSZ5229B 500mW

Supplier's Site
 - MMSZ5229BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
SMD 4.3V 500mW Zener Diode
287-MMSZ5229BT1G
SMD 4.3V 500mW Zener Diode 287-MMSZ5229BT1G
Zener Diode 4.3V 500mW SOD-123 SMD/SMT 5% Product overview: MMSZ5229BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 4.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229BT1G can be used for catalog matching and distributor lookup.

Zener Diode 4.3V 500mW SOD-123 SMD/SMT 5% Product overview: MMSZ5229BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 4.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5229BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5229BT1G
Single Zener Diodes MMSZ5229BT1G
DIODE ZENER 4.3V 500MW SOD123

DIODE ZENER 4.3V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 4.3V, Sod-123; Zener Voltage Nom Onsemi - 71J6030 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.3V, Sod-123; Zener Voltage Nom Onsemi
71J6030
Zener Diode, 500Mw, 4.3V, Sod-123; Zener Voltage Nom Onsemi 71J6030
ZENER DIODE, 500mW, 4.3V, SOD-123; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.3V, SOD-123; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5229BT1G
Zener Diodes MMSZ5229BT1G
Zener Diodes 4.3V 500mW

Zener Diodes 4.3V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5229BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5229BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5229BT1G
DIODE ZENER 4.3V 500MW SOD123

DIODE ZENER 4.3V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5229BT1GOSTR-ND 003663-MMSZ5229BT1G 5453027 5453027P MMSZ5229BT1G 287-MMSZ5229BT1G MMSZ5229BT1G 71J6030 MMSZ5229BT1G MMSZ5229BT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5229BT1G Zener Diodes Zener Diodes SMD 4.3V 500mW Zener Diode Single Zener Diodes Zener Diode, 500Mw, 4.3V, Sod-123; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data