Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 044930-MMSZ5229B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Zener Diode, 4.3V, 5%, 0.5W, Unidirectional
DIODE ZENER 4.3V 500MW SOD123
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5229BFSTR-ND | 044930-MMSZ5229B | MMSZ5229B | MMSZ5229B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ5229B | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | SOD-123; SOD-123 | SOD123 | SOD-123; SOD-123 | |
| VZ | 4.3 volts | 4.3 volts |