onsemi Diodes - Zener - Single - MMSZ5228BT1G MMSZ5228BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024017-MMSZ5228BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024017-MMSZ5228BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5228BT1G - 024017-MMSZ5228BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5228BT1G
024017-MMSZ5228BT1G
Diodes - Zener - Single - MMSZ5228BT1G 024017-MMSZ5228BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024017-MMSZ5228BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 024017-MMSZ5228BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
 - MMSZ5228BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5228BT1G
500 mW Zener Diode 287-MMSZ5228BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5228BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5228BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5228BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5228BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5228BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5228BT1GOSDKR-ND
Single Zener Diodes MMSZ5228BT1GOSDKR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5228BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5228BT1GOSTR-ND
Single Zener Diodes MMSZ5228BT1GOSTR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5228BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5228BT1GOSCT-ND
Single Zener Diodes MMSZ5228BT1GOSCT-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 5453005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453005P
Zener Diodes 5453005P
3.9V Zener diode,MMSZ5228B 500mW

3.9V Zener diode,MMSZ5228B 500mW

Supplier's Site
Zener Diodes - 5453005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453005
Zener Diodes 5453005
3.9V Zener diode,MMSZ5228B 500mW

3.9V Zener diode,MMSZ5228B 500mW

Supplier's Site
Zener Diodes - 1453879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453879
Zener Diodes 1453879
3.9V Zener diode,MMSZ5228B 500mW

3.9V Zener diode,MMSZ5228B 500mW

Supplier's Site
Single Zener Diodes - MMSZ5228BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5228BT1G
Single Zener Diodes MMSZ5228BT1G
DIODE ZENER 3.9V 500MW SOD123

DIODE ZENER 3.9V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5228BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5228BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5228BT1G
DIODE ZENER 3.9V 500MW SOD123

DIODE ZENER 3.9V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 3.9V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 45J1593 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.9V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
45J1593
Zener Diode, 500Mw, 3.9V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 45J1593
ZENER DIODE, 500mW, 3.9V, SOD-123, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.9V, SOD-123, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.9V, 0.5W; Zener Voltage Vz Typ Onsemi - 58M9221 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 0.5W; Zener Voltage Vz Typ Onsemi
58M9221
Diode, Zener, 3.9V, 0.5W; Zener Voltage Vz Typ Onsemi 58M9221
DIODE, ZENER, 3.9V, 0.5W; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 0.5W; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5228BT1G
Zener Diodes MMSZ5228BT1G
Zener Diodes 3.9V 500mW

Zener Diodes 3.9V 500mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 024017-MMSZ5228BT1G MMSZ5228BT1G 287-MMSZ5228BT1G MMSZ5228BT1GOSDKR-ND 5453005P 5453005 MMSZ5228BT1G MMSZ5228BT1G 45J1593 58M9221 MMSZ5228BT1G
Product Name Diodes - Zener - Single - MMSZ5228BT1G 500 mW Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 3.9V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Diode, Zener, 3.9V, 0.5W; Zener Voltage Vz Typ Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 23 ohms 23 ohms 23 ohms
PD 500 milliwatts 0.5000 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data