onsemi Diodes - Zener - Single - MMSZ5227BT1G MMSZ5227BT1G

Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5227BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5227BT1G - 024014-MMSZ5227BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5227BT1G
024014-MMSZ5227BT1G
Diodes - Zener - Single - MMSZ5227BT1G 024014-MMSZ5227BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024014-MMSZ5227BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 15μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 24 Ohm Family Name: MMSZ5227B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5227B RH; MMSZ5227B; MMSZ5227B RHG; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024014-MMSZ5227BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 15μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 24 Ohm
Family Name: MMSZ5227B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5227B RH; MMSZ5227B; MMSZ5227B RHG;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 5452995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5452995P
Zener Diodes 5452995P
3.8V Zener diode,MMSZ5227B 500mW

3.8V Zener diode,MMSZ5227B 500mW

Supplier's Site
Zener Diodes - 5452995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5452995
Zener Diodes 5452995
3.8V Zener diode,MMSZ5227B 500mW

3.8V Zener diode,MMSZ5227B 500mW

Supplier's Site
Zener Diodes - 1632522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632522
Zener Diodes 1632522
3.8V Zener diode,MMSZ5227B 500mW

3.8V Zener diode,MMSZ5227B 500mW

Supplier's Site
Singapore, Singapore
3.6V 500mW Zener Diode
287-MMSZ5227BT1G
3.6V 500mW Zener Diode 287-MMSZ5227BT1G
3.6V Zener Diode 500mW SOD-123 5% Product overview: MMSZ5227BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5227BT1G can be used for catalog matching and distributor lookup.

3.6V Zener Diode 500mW SOD-123 5% Product overview: MMSZ5227BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5227BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5227BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5227BT1GOSDKR-ND
Single Zener Diodes MMSZ5227BT1GOSDKR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5227BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5227BT1GOSCT-ND
Single Zener Diodes MMSZ5227BT1GOSCT-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5227BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5227BT1GOSTR-ND
Single Zener Diodes MMSZ5227BT1GOSTR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Vz Typ Onsemi - 80Y9461 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Vz Typ Onsemi
80Y9461
Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Vz Typ Onsemi 80Y9461
ZENER DIODE, 500MW, 3.6V, SOD-123; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 500MW, 3.6V, SOD-123; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5227BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5227BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5227BT1G
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5227BT1G
Zener Diodes MMSZ5227BT1G
Zener Diodes 3.6V 500mW

Zener Diodes 3.6V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5227BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5227BT1G
Single Zener Diodes MMSZ5227BT1G
DIODE ZENER 3.6V 500MW SOD123

DIODE ZENER 3.6V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5227BT1G 024014-MMSZ5227BT1G 5452995P 5452995 287-MMSZ5227BT1G MMSZ5227BT1GOSDKR-ND 80Y9461 MMSZ5227BT1G MMSZ5227BT1G MMSZ5227BT1G
Product Name Diodes - Zener - Single - MMSZ5227BT1G Zener Diodes Zener Diodes 3.6V 500mW Zener Diode Single Zener Diodes Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; Sod-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 24 ohms 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data