onsemi 500 mW Zener Diode MMSZ5226CT1G

Description
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5226CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5226CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 mW Zener Diode - 287-MMSZ5226CT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5226CT1G
500 mW Zener Diode 287-MMSZ5226CT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5226CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226CT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5226CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5226CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226CT1GOSCT-ND
Single Zener Diodes MMSZ5226CT1GOSCT-ND
Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5226CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226CT1GOSTR-ND
Single Zener Diodes MMSZ5226CT1GOSTR-ND
Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5226CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226CT1GOSDKR-ND
Single Zener Diodes MMSZ5226CT1GOSDKR-ND
Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5226CT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5226CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5226CT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5226CT1G
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5226CT1G MMSZ5226CT1GOSCT-ND MMSZ5226CT1G MMSZ5226CT1G
Product Name 500 mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
PD 0.5000 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123
Unlock Full Specs
to access all available technical data