Zener Diode 500 mW SOD-123
Manufacturer: onsemi
Win Source Part Number: 1324842-MMSZ5226BT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 28 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ONSONSMMSZ5226BT3G,2
Base Product Number: MMSZ522
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: MMSZ5226BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226BT3G can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 500MW SOD123
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5226BT3G | 1324842-MMSZ5226BT3G | MMSZ5226BT3G-ND | 287-MMSZ5226BT3G | MMSZ5226BT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts |