Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Zener Diode, 3.3V, 5%, 0.5W, Unidirectional
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084306-MMSZ5226B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 25µA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 28 Ohm
Alternative Parts (Cross-Reference): BZT52C3V3-7-F; BZT52C3V3; BZT52C3V3-G RHG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER 3.3V 500MW SOD123
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5226BFSTR-ND | MMSZ5226B | 084306-MMSZ5226B | MMSZ5226B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOD123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS |