onsemi Single Zener Diodes MMSZ5224BT1G

Description
Zener Diode 2.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5224BT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5224BT1G-ND
Single Zener Diodes MMSZ5224BT1G-ND
Zener Diode 2.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324921-MMSZ5224BT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324921-MMSZ5224BT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1324921-MMSZ5224BT1G
Manufacturer: onsemi Win Source Part Number: 1324921-MMSZ5224BT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 75 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.8 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 75 REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 2156-MMSZ5224BT1G-ON TR,ONSONSMMSZ5224BT1 G Base Product Number: MMSZ522 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1324921-MMSZ5224BT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 75 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.8 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2156-MMSZ5224BT1G-ONTR,ONSONSMMSZ5224BT1G
Base Product Number: MMSZ522
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5224BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5224BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5224BT1G
DIODE ZENER 2.8V 500MW SOD123

DIODE ZENER 2.8V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMSZ5224BT1G-ND 1324921-MMSZ5224BT1G MMSZ5224BT1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 SOD-123; SOD-123
VZ 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data