The MMSZ5224BT1G is a 500 mW Zener voltage regulator diode in the SOD-123 surface mount package, designed for stable voltage reference in low-power applications. It has a nominal Zener voltage of 2.8 V with a tolerance of ±5%, specified at a test current of 20 mA. The device features a maximum Zener impedance of 1400 Ω at IZT and a reverse leakage current of 0.25 µA at 1 V. It operates with a junction temperature range of -55°C to +150°C and meets the AEC-Q101 standard for automotive applications. The package is Pb-free, UL 94 V-0 rated, and suitable for automated assembly. The maximum case temperature for soldering is 260°C for 10 seconds.
2.8 V, 0.5 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, LEAD FREE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5224BT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8 V, 0.5 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8 V, 0.5 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5224BT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ5224BT1G |
| Product Name | 2.8 V 0.5 W Voltage Regulator IC |
| Operating Temperature | -55 C (-67 F) |