Manufacturer: ON Semiconductor
Win Source Part Number: 1078438-MMSZ5223ET1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 75μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional
DIODE ZENER 2.7V 500MW SOD123
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1078438-MMSZ5223ET1 | MMSZ5223ET1-ND | MMSZ5223ET1 | MMSZ5223ET1 |
| Product Name | Diodes - Zener - Single - MMSZ5223ET1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | |
| Package | SOD-123; SOD-123 | SOD123 | SOD-123; SOD-123 | |
| VZ | 2.7 volts | 2.7 volts | ||
| ZZT | 30 ohms | 30 ohms |