onsemi Single Zener Diodes MMSZ5223BT1G

Description
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5223BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5223BT1GOSDKR-ND
Single Zener Diodes MMSZ5223BT1GOSDKR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5223BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5223BT1GOSCT-ND
Single Zener Diodes MMSZ5223BT1GOSCT-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5223BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5223BT1GOSTR-ND
Single Zener Diodes MMSZ5223BT1GOSTR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 7916195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916195P
Zener Diodes 7916195P
Zener Diode 2.7V 5% 500mW SOD123

Zener Diode 2.7V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 7916195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916195
Zener Diodes 7916195
Zener Diode 2.7V 5% 500mW SOD123

Zener Diode 2.7V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 1453863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453863
Zener Diodes 1453863
Zener Diode 2.7V 5% 500mW SOD123

Zener Diode 2.7V 5% 500mW SOD123

Supplier's Site
 - MMSZ5223BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5223BT1G - 024009-MMSZ5223BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5223BT1G
024009-MMSZ5223BT1G
Diodes - Zener - Single - MMSZ5223BT1G 024009-MMSZ5223BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024009-MMSZ5223BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 75μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024009-MMSZ5223BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 75μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V 500mW Zener Diode
287-MMSZ5223BT1G
2.7V 500mW Zener Diode 287-MMSZ5223BT1G
Zener Diode 2.7V 500mW SOD-123 5% Product overview: MMSZ5223BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5223BT1G can be used for catalog matching and distributor lookup.

Zener Diode 2.7V 500mW SOD-123 5% Product overview: MMSZ5223BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5223BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 500Mw, 2.7V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 45J1589 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.7V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
45J1589
Zener Diode, 500Mw, 2.7V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 45J1589
ZENER DIODE, 500mW, 2.7V, SOD-123, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.7V, SOD-123, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, Voltage Regulator, 2.7 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 43Y4436 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, Voltage Regulator, 2.7 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
43Y4436
Zener Single Diode, Voltage Regulator, 2.7 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 43Y4436
Zener Single Diode, Voltage Regulator, 2.7 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, Voltage Regulator, 2.7 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5223BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5223BT1G
Single Zener Diodes MMSZ5223BT1G
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5223BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5223BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5223BT1G
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5223BT1G
Zener Diodes MMSZ5223BT1G
Zener Diodes 2.7V 500mW

Zener Diodes 2.7V 500mW

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5223BT1GOSDKR-ND 7916195P 7916195 MMSZ5223BT1G 024009-MMSZ5223BT1G 287-MMSZ5223BT1G 45J1589 43Y4436 MMSZ5223BT1G MMSZ5223BT1G MMSZ5223BT1G
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5223BT1G 2.7V 500mW Zener Diode Zener Diode, 500Mw, 2.7V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Single Diode, Voltage Regulator, 2.7 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener Diodes - 1727-1N4729A,133CT-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
3 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7513676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details