onsemi Zener Diodes MMSZ5221BT1G

Description
ON Semiconductor, MMSZ5221BT1G
Request a Quote Datasheet
Description
ON Semiconductor, MMSZ5221BT1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1869230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869230P
Zener Diodes 1869230P
ON Semiconductor, MMSZ5221BT1G

ON Semiconductor, MMSZ5221BT1G

Supplier's Site
Zener Diodes - 1871371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1871371
Zener Diodes 1871371
ON Semiconductor, MMSZ5221BT1G

ON Semiconductor, MMSZ5221BT1G

Supplier's Site
Zener Diodes - 1869230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869230
Zener Diodes 1869230
ON Semiconductor, MMSZ5221BT1G

ON Semiconductor, MMSZ5221BT1G

Supplier's Site
Diodes - Zener - Single - MMSZ5221BT1G - 024006-MMSZ5221BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5221BT1G
024006-MMSZ5221BT1G
Diodes - Zener - Single - MMSZ5221BT1G 024006-MMSZ5221BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024006-MMSZ5221BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 30 Ohm Family Name: MMSZ5221B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): CMHZ5221B TR Lead Free; CMHZ5221B BK; CMHZ5221B BK Lead Free ; CMHZ5221B TR PBFREE; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024006-MMSZ5221BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 30 Ohm
Family Name: MMSZ5221B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CMHZ5221B TR Lead Free; CMHZ5221B BK; CMHZ5221B BK Lead Free ; CMHZ5221B TR PBFREE;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - MMSZ5221BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5221BT1GOSTR-ND
Single Zener Diodes MMSZ5221BT1GOSTR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5221BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5221BT1GOSDKR-ND
Single Zener Diodes MMSZ5221BT1GOSDKR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5221BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5221BT1GOSCT-ND
Single Zener Diodes MMSZ5221BT1GOSCT-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
2.4V 500mW Zener Diode
287-MMSZ5221BT1G
2.4V 500mW Zener Diode 287-MMSZ5221BT1G
2.4V Zener Diode 500mW SOD-123 Tape & Reel Product overview: MMSZ5221BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5221BT1G can be used for catalog matching and distributor lookup.

2.4V Zener Diode 500mW SOD-123 Tape & Reel Product overview: MMSZ5221BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5221BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSZ5221BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5221BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5221BT1G
Single Zener Diodes MMSZ5221BT1G
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5221BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5221BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5221BT1G
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5221BT1G
Zener Diodes MMSZ5221BT1G
Zener Diodes 2.4V 500mW

Zener Diodes 2.4V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi - 83H7409 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi
83H7409
Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi 83H7409
ZENER DIODE, 500mW, 2.4V, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.4V, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5221BT1 Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 2.4V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6134 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.4V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6134
Diode, Zener, 2.4V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6134
DIODE, ZENER, 2.4V, 0.5W, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 2.4V, 0.5W, SOD-123; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1869230P 1871371 024006-MMSZ5221BT1G MMSZ5221BT1GOSTR-ND 287-MMSZ5221BT1G MMSZ5221BT1G MMSZ5221BT1G MMSZ5221BT1G MMSZ5221BT1G 83H7409
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5221BT1G Single Zener Diodes 2.4V 500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 2.4V, Sod-123; Zener Voltage Nom Onsemi
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active Active
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data