onsemi Diodes - Zener - Single - MMSZ51T1G MMSZ51T1G

Description
500 mW; 5% Zener Diode Voltage Regulator 51 V
Request a Quote Datasheet
Description
500 mW; 5% Zener Diode Voltage Regulator 51 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ51T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 51 V

500 mW; 5% Zener Diode Voltage Regulator 51 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ51T1G - 101583-MMSZ51T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ51T1G
101583-MMSZ51T1G
Diodes - Zener - Single - MMSZ51T1G 101583-MMSZ51T1G
Manufacturer: ON Semiconductor Win Source Part Number: 101583-MMSZ51T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 35.7V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 180 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 101583-MMSZ51T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 35.7V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 180 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Single Zener Diodes - 488-MMSZ51T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMSZ51T1GDKR-ND
Single Zener Diodes 488-MMSZ51T1GDKR-ND
Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-MMSZ51T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMSZ51T1GCT-ND
Single Zener Diodes 488-MMSZ51T1GCT-ND
Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-MMSZ51T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMSZ51T1GTR-ND
Single Zener Diodes 488-MMSZ51T1GTR-ND
Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 8021890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021890
Zener Diodes 8021890
MMSZ51T1G, ZEN SOD123 REG 0.5W 51V

MMSZ51T1G, ZEN SOD123 REG 0.5W 51V

Supplier's Site
Zener Diodes - 8021890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021890P
Zener Diodes 8021890P
MMSZ51T1G, ZEN SOD123 REG 0.5W 51V

MMSZ51T1G, ZEN SOD123 REG 0.5W 51V

Supplier's Site
Zener Diodes - 1453176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453176
Zener Diodes 1453176
MMSZ51T1G, ZEN SOD123 REG 0.5W 51V

MMSZ51T1G, ZEN SOD123 REG 0.5W 51V

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ51T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ51T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ51T1G
DIODE ZENER 51V 500MW SOD123

DIODE ZENER 51V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 51V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4590 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 51V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4590
Zener Diode, 500Mw, 51V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4590
ZENER DIODE, 500mW, 51V, SOD-123, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 51V, SOD-123, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ51T1G
Zener Diodes MMSZ51T1G
Zener Diodes 51V 500mW

Zener Diodes 51V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ51T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ51T1G
Single Zener Diodes MMSZ51T1G
DIODE ZENER 51V 500MW SOD123

DIODE ZENER 51V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ51T1G 101583-MMSZ51T1G 488-MMSZ51T1GDKR-ND 8021890 8021890P MMSZ51T1G 26K4590 MMSZ51T1G MMSZ51T1G
Product Name Diodes - Zener - Single - MMSZ51T1G Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 51V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 51 volts 51 volts 51 volts
ZZT 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
 - 1N4748A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details