onsemi Diodes - Zener - Single - MMSZ4V7T1G MMSZ4V7T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024004-MMSZ4V7T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024004-MMSZ4V7T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ4V7T1G - 024004-MMSZ4V7T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4V7T1G
024004-MMSZ4V7T1G
Diodes - Zener - Single - MMSZ4V7T1G 024004-MMSZ4V7T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024004-MMSZ4V7T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 024004-MMSZ4V7T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Zener Diodes - 5449747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449747P
Zener Diodes 5449747P
4.7V Zener diode,MMSZ4V7 500mW

4.7V Zener diode,MMSZ4V7 500mW

Supplier's Site
Zener Diodes - 5449747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449747
Zener Diodes 5449747
4.7V Zener diode,MMSZ4V7 500mW

4.7V Zener diode,MMSZ4V7 500mW

Supplier's Site
Zener Diodes - 1632520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632520
Zener Diodes 1632520
4.7V Zener diode,MMSZ4V7 500mW

4.7V Zener diode,MMSZ4V7 500mW

Supplier's Site
Single Zener Diodes - MMSZ4V7T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4V7T1GOSDKR-ND
Single Zener Diodes MMSZ4V7T1GOSDKR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4V7T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4V7T1GOSTR-ND
Single Zener Diodes MMSZ4V7T1GOSTR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4V7T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4V7T1GOSCT-ND
Single Zener Diodes MMSZ4V7T1GOSCT-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ4V7T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 4.7 V

500 mW; 5% Zener Diode Voltage Regulator 4.7 V

Supplier's Site Datasheet
Singapore, Singapore
4.7V 500mW Zener Diode
287-MMSZ4V7T1G
4.7V 500mW Zener Diode 287-MMSZ4V7T1G
4.7V 5% Zener Diode 500mW SOD-123 Product overview: MMSZ4V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4V7T1G can be used for catalog matching and distributor lookup.

4.7V 5% Zener Diode 500mW SOD-123 Product overview: MMSZ4V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4V7T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4V7T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4V7T1G
Single Zener Diodes MMSZ4V7T1G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4V7T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4V7T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4V7T1G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi - 71J6024 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi
71J6024
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi 71J6024
ZENER DIODE, 500mW, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ2V4T1 Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ2V4T1 Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4V7T1G
Zener Diodes MMSZ4V7T1G
Zener Diodes 4.7V 500mW

Zener Diodes 4.7V 500mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 024004-MMSZ4V7T1G 5449747P 5449747 MMSZ4V7T1GOSDKR-ND MMSZ4V7T1G 287-MMSZ4V7T1G MMSZ4V7T1G MMSZ4V7T1G 71J6024 MMSZ4V7T1G
Product Name Diodes - Zener - Single - MMSZ4V7T1G Zener Diodes Zener Diodes Single Zener Diodes 4.7V 500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data