onsemi Single Zener Diodes MMSZ4V3T1G

Description
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4V3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4V3T1GOSCT-ND
Single Zener Diodes MMSZ4V3T1GOSCT-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4V3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4V3T1GOSTR-ND
Single Zener Diodes MMSZ4V3T1GOSTR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4V3T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4V3T1GOSDKR-ND
Single Zener Diodes MMSZ4V3T1GOSDKR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
4.3V 500mW Zener Diode
287-MMSZ4V3T1G
4.3V 500mW Zener Diode 287-MMSZ4V3T1G
4.3V 500mW Zener Diode, 5% Tol, SOD-123 Product overview: MMSZ4V3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4V3T1G can be used for catalog matching and distributor lookup.

4.3V 500mW Zener Diode, 5% Tol, SOD-123 Product overview: MMSZ4V3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4V3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 6255818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255818P
Zener Diodes 6255818P
4.3V Zener Diode MMSZ4V3T1 0.5W SOD123

4.3V Zener Diode MMSZ4V3T1 0.5W SOD123

Supplier's Site
Zener Diodes - 6255818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255818
Zener Diodes 6255818
4.3V Zener Diode MMSZ4V3T1 0.5W SOD123

4.3V Zener Diode MMSZ4V3T1 0.5W SOD123

Supplier's Site
Zener Diodes - 1453330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453330
Zener Diodes 1453330
4.3V Zener Diode MMSZ4V3T1 0.5W SOD123

4.3V Zener Diode MMSZ4V3T1 0.5W SOD123

Supplier's Site
 - MMSZ4V3T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4V3T1G - 024003-MMSZ4V3T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4V3T1G
024003-MMSZ4V3T1G
Diodes - Zener - Single - MMSZ4V3T1G 024003-MMSZ4V3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 024003-MMSZ4V3T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 024003-MMSZ4V3T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 4.3V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4571 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.3V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4571
Zener Diode, 500Mw, 4.3V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4571
ZENER DIODE, 500mW, 4.3V, SOD-123, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.3V, SOD-123, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4V3T1G
Zener Diodes MMSZ4V3T1G
Zener Diodes 4.3V 500mW

Zener Diodes 4.3V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4V3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4V3T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4V3T1G
DIODE ZENER 4.3V 500MW SOD123

DIODE ZENER 4.3V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4V3T1GOSCT-ND 287-MMSZ4V3T1G 6255818P 6255818 MMSZ4V3T1G 024003-MMSZ4V3T1G 26K4571 MMSZ4V3T1G MMSZ4V3T1G
Product Name Single Zener Diodes 4.3V 500mW Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ4V3T1G Zener Diode, 500Mw, 4.3V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123-CPR SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data