Zener Diode, 4.3V, 5%, 0.5W, Unidirectional
DIODE ZENER 4.3V 500MW SOD-123
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4V3ET1 | MMSZ4V3ET1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |