onsemi Single Zener Diodes MMSZ47T3G

Description
Zener Diode 47V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 47V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-MMSZ47T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMSZ47T3GTR-ND
Single Zener Diodes 488-MMSZ47T3GTR-ND
Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ47T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ47T3G
Discrete Semiconductor Products - Diodes - Zener MMSZ47T3G
DIODE ZENER 47V 500MW SOD123

DIODE ZENER 47V 500MW SOD123

Supplier's Site
Zener Diode, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 40T4852 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
40T4852
Zener Diode, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 40T4852
ZENER DIODE, 47V, 0.5W, SOD-123; Zener Voltage Nom:47V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 47V, 0.5W, SOD-123; Zener Voltage Nom:47V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number 488-MMSZ47T3GTR-ND MMSZ47T3G 40T4852
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOD-123; SOD-123 SOD-123; SOD-123
VZ 47 volts
ZZT 170 ohms
Unlock Full Specs
to access all available technical data