Zener Diode, 47V V(Z), 5%, 0.5W, Silicon, Unidirectional
MMSZ47T1G, ZEN SOD123 REG 0.5W 47V
MMSZ47T1G, ZEN SOD123 REG 0.5W 47V
MMSZ47T1G, ZEN SOD123 REG 0.5W 47V
Zener Diode 47V 500mW ±5% Surface Mount SOD-123
Zener Diode 47V 500mW ±5% Surface Mount SOD-123
Zener Diode 47V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 1078435-MMSZ47T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 32.9V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 47V 500MW SOD123
DIODE ZENER 47V 500MW SOD123
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ47T1G | 8021897P | 8021897 | MMSZ47T1GOSCT-ND | 1078435-MMSZ47T1G | MMSZ47T1G | MMSZ47T1G | MMSZ47T1G |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - MMSZ47T1G | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123-CPR | SOD-123; SOD-123 | SOD-123; Sod-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |