Zener Diode 39V 500mW ±5% Surface Mount SOD-123
Zener Diode, 39V V(Z), 5%, 0.5W, Silicon, Unidirectional
DIODE ZENER 39V 500MW SOD123
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4716T1G-ND | MMSZ4716T1G | MMSZ4716T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD123 | SOD-123; SOD-123 |