Manufacturer: ON Semiconductor
Win Source Part Number: 885429-MMSZ4715T1
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 36 V 500 mW ±5% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMSZ47
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 36V 500MW SOD123
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 885429-MMSZ4715T1 | MMSZ4715T1-ND | MMSZ4715T1 |
| Product Name | Diodes - Zener - Single - MMSZ4715T1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 |