Manufacturer: ON Semiconductor
Win Source Part Number: 024000-MMSZ4713T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10nA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Family Name: MMSZ4713
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4713T1; MMSZ4713T3; MMSZ4713T3G; BZT52B30-G RHG;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Zener Diode, 30V V(Z), 5%, 0.5W, Silicon, Unidirectional
DIODE ZENER 30V 500MW SOD123
ZENER DIODE, 500mW, 30V, SOD-123; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
ZENER DIODE, 500mW, 30V, SOD-123, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
ZENER DIODE, 30V, SOD-123; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes
DIODE ZENER 30V 500MW SOD123
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 024000-MMSZ4713T1G | MMSZ4713T1GOSCT-ND | MMSZ4713T1G | MMSZ4713T1G | MMSZ4713T1G | 09R9487 | 71J6029 | MMSZ4713T1G |
| Product Name | Diodes - Zener - Single - MMSZ4713T1G | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 30V, Sod-123; Zener Voltage Vz Typ Onsemi | Zener Diode, 500Mw, 30V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-CPR | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |