onsemi Single Zener Diodes MMSZ4712T1

Description
Zener Diode 28V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 28V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4712T1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4712T1-ND
Single Zener Diodes MMSZ4712T1-ND
Zener Diode 28V 500mW ±5% Surface Mount SOD-123

Zener Diode 28V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4712T1 - 059230-MMSZ4712T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4712T1
059230-MMSZ4712T1
Diodes - Zener - Single - MMSZ4712T1 059230-MMSZ4712T1
Manufacturer: ON Semiconductor Win Source Part Number: 059230-MMSZ4712T1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10nA @ 21.2V Voltage - Zener (Nom) (Vz): 28V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059230-MMSZ4712T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10nA @ 21.2V
Voltage - Zener (Nom) (Vz): 28V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4712T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4712T1
Discrete Semiconductor Products - Diodes - Zener MMSZ4712T1
DIODE ZENER 28V 500MW SOD123

DIODE ZENER 28V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMSZ4712T1-ND 059230-MMSZ4712T1 MMSZ4712T1
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4712T1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOD-123; SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZV55-B10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
8 suppliers
Zener Diodes - 1460834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details