ZENER DIODE, 500mW, 27V, SOD-123, FULL REEL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 61AC0665 |
| Product Name | Zener Diode, 500Mw, 27V, Sod-123, Full Reel; Zener Voltage Vz Typ Onsemi |
| Package | SOD-123; SOD-123 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |